EN
  • EN
  • DE

DSC1253BL2-148M3500

Part No DSC1253BL2-148M3500
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS LVDS SMD / 148.35 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC12X3
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 148.35 MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 32mA (Typ)
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 23mA (Typ)
Base Product Number DSC1253
Standard Package 72
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344347-DSC1253BL2-148M3500
Ultra Librarian 3D Model Ultra Librarian DSC1253BL2-148M3500 CAD Model

Description

Product Overview: DSC1253BL2-148M3500 by Microchip Technology

Microchip Technology's DSC1253BL2-148M3500 is a high-performance, precision silicon oscillator designed to meet the rigorous requirements of modern electronic systems. This component is part of Microchip's extensive line of timing solutions, which are renowned for their reliability and accuracy. The DSC1253BL2-148M3500 is engineered to provide a stable and precise clock signal, making it an ideal choice for a wide array of applications, including industrial control systems, networking equipment, and consumer electronics.

Key Features

  • Frequency: The DSC1253BL2-148M3500 operates at a fixed frequency of 148.3500 MHz, providing a high-speed clock source for your applications.
  • Package: It comes in a compact 6-SMD, no lead package, allowing for seamless integration into space-constrained designs.
  • Supply Voltage: The device supports a supply voltage range of 2.25V to 3.63V, making it versatile for use in various systems with different power requirements.
  • Temperature Stability: With an operating temperature range of -40°C to +85°C, the oscillator maintains its performance across a wide range of environmental conditions.
  • Low Jitter: The DSC1253BL2-148M3500 is designed to deliver low phase jitter, which is crucial for maintaining signal integrity in high-speed communication systems.

Applications

  • High-speed digital signal processing
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Consumer electronics including high-definition televisions and gaming consoles
  • Test and measurement equipment

The DSC1253BL2-148M3500 is a testament to Microchip Technology's commitment to providing state-of-the-art timing solutions. Its precision, coupled with a robust feature set, ensures that it can serve as a critical component in systems that demand the highest levels of performance and reliability. Whether you are designing a complex industrial system or a high-performance consumer product, the DSC1253BL2-148M3500 offers a timing solution that you can trust to keep your applications running smoothly.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess