Products specifications Report Issue?

Reference Date Code 0145+
Reference case QFP
Manufacturer IC Plus
RoHS State Request Verification
Win Source Part Number 710445-IP178
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP178 CAD Model

Description

The IP178 is a 8-Port 10/100 Mbps Fast Ethernet Switch manufactured by IC Plus Corp. This chip is a highly integrated solution designed for building cost-effective and energy-efficient Ethernet switches.

The IP178 is suitable for applications such as:

  • Small Office/Home Office (SOHO) switches
  • Embedded Ethernet applications
  • Industrial Ethernet devices
  • Network interface cards (NICs)

Features

  • 8-Port 10/100 Mbps: Supports eight Ethernet ports with 10/100 Mbps speeds.
  • Integrated PHYs: Includes integrated physical layer transceivers (PHYs) for each port.
  • Non-Blocking Architecture: Provides wire-speed performance for all ports.
  • Auto-Negotiation: Automatically detects and configures port speed and duplex mode.
  • Auto-MDI/MDIX: Automatically detects and corrects cable polarity issues.
  • VLAN Support: Supports VLAN tagging for network segmentation.
  • QoS Support: Supports Quality of Service (QoS) for traffic prioritization.
  • Loop Detection/Prevention: Prevents network loops.

Benefits

  • Cost-Effective Solution: Provides a complete Ethernet switch solution with minimal external components.
  • High Performance: Delivers wire-speed performance for demanding network applications.
  • Easy to Integrate: Simplifies the design and integration of Ethernet switches.
  • Improved Network Management: VLAN and QoS support enable better network management.
  • Enhanced Network Reliability: Loop detection and prevention ensure network stability.

The IP178 typically operates at 3.3V or 2.5V. It often includes a management interface (e.g., MII, RMII) for configuration and monitoring. The chip is designed for low power consumption to reduce energy costs. Refer to the IC Plus datasheet for full specifications, including power consumption, operating temperature range, and pinout details.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Lowest to $0.6235
ECAD model for AP9478GM
Fairchild/ON Semiconductor
Synchronous 4-Bit Up/Down Counter with Mode Control
Need more? Email Us
ECAD model for 74191
Analog Devices Inc.
DSP Fixed-Point 172MHz Automotive 100-Pin TQFP EP Tray / SigmaDSP Digital Audio Processor | IC SIGMADSP 175MHZ 100TQFP
Lowest to $117.4243
ECAD model for ADAU1445YSVZ-3A
Intel
DC and Switching Characteristics for MAX V Devices | IC CPLD 980MC 6.2NS 256FBGA
Lowest to $23.9394
ECAD model for 5M1270ZF256C5N
Microsemi Corporation
P-CHANNEL MOSFET | MOSFET P-CH 100V TO-254AA
Lowest to $80.8991
ECAD model for 2N7236
Analog Devices Inc.
2 A/1.25 A, 1.2 MHz, Synchronous, Step-Down DC-to-DC Regulators
Lowest to $1.3038
ECAD model for ADP2119ACPZ-2.5-R7
Seme LAB
SMALL SIGNAL N.CHANNEL J.FET IN A HERMETICALLY SEALED CERAMIC SURFACE MOUNT PACKAGE FOR HIGH RELIABILITY APPLICATIONS
Need more? Email Us
ECAD model for 2N4393CSM
Advanced Micro Devices
8 Megabit (1 M x 8-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $7.3050
ECAD model for AM29LV008BB-70REF
BCD Semiconductor Manufacturing Limited
CONSTANT VOLTAGE AND CONSTANT CURRENT CONTROLLER
Lowest to $0.1081
ECAD model for AP4306BKTR-E1

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8157 $54.4710
70+ $1.4899 $104.2930
105+ $1.4433 $151.5465
145+ $1.3967 $202.5215
190+ $1.3502 $256.5380
250+ $1.2105 $302.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention