EN
  • EN
  • DE

2N7236

Part No 2N7236
Manufacturer Microsemi Corporation
Catalog FETs - Single
Description P-CHANNEL MOSFET | MOSFET P-CH 100V TO-254AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Obsolete
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 18A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 200mOhm at 11A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 60nC at 10V
Gate Source Voltage (Maximum) ±20V
Power Dissipation (Maximum) 4W, 125W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-254AA
Manufacturer Package TO-254-3, TO-254AA (Straight Leads)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1124264-2N7236
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N7236 CAD Model

Description

The 2N7236 from Microsemi Corporation is a high-quality MOSFET that is designed to provide reliable performance in a range of applications.

  • Manufacturer: Microsemi Corporation
  • Vds - Drain-Source Breakdown Voltage: 100V
  • Id - Continuous Drain Current: 18A
  • Gate-Source Voltage(th) (maximum) @ Id: 4V @ 250μA
  • Gate Charge (Qg) (maximum) @ Vgs: 60nC @ 10V
  • Package: TO-254AA
  • Popularity: Medium
  • Status: Obsolete
  • Supply and Demand Status: Limited

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.2313 $72.2313
2+ $59.2667 $118.5334
4+ $57.4146 $229.6584
5+ $55.5624 $277.8120
6+ $53.7104 $322.2624
8+ $48.1542 $385.2336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess