EN
  • EN
  • DE

IBM 8205-E6B - Power 740 Server 16-core

Part No IBM 8205-E6B - Power 740 Server 16-core
Manufacturer IBM
Catalog Server
Description Power 740 Server 16-core
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421018-IBM 8205-E6B - Power 740 Server 16-core
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8205-E6B - Power 740 Server 16-core CAD Model

Description

The IBM 8205-E6B, also referred to as the Power 740 Server, is an advanced, high-performance server designed to handle the complex and demanding workloads of modern businesses. Utilizing 16 formidable cores, this server is primed to deliver superior performance, ensuring that operations run smoothly and efficiently. The Power 740 excels in a variety of environments, from cloud computing and big data analytics to more traditional enterprise resource planning (ERP) and database management systems. It's built upon IBM's POWER7 processor technology, which is celebrated for its robust performance and energy efficiency, helping organizations to keep operational costs in check while maximizing output. The server's architecture supports extensive virtualization capabilities, enabling businesses to consolidate workloads and optimize resource utilization significantly. Its scalability and flexibility make it an ideal choice for businesses looking to future-proof their IT infrastructure with a system that can adapt to changing technological landscapes. With a focus on reliability and security, the IBM 8205-E6B Power 740 Server stands as a testament to IBM's commitment to delivering cutting-edge solutions that drive productivity and innovation.

You May Also Be Interested in

Lenovo
IBM x3850 X5 - Configured to order
Need more? Email Us
Lenovo
QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K
Need more? Email Us
Lenovo
IBM x3550 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
IBM System x x3250 M3
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
System Planar - x3650M4 HD
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
x3650 M5 - Configured to order configuration you need
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess