The DP1608-V1524AAT/LF is a surface-mount crystal oscillator manufactured by ACX. It is designed to provide a stable and accurate clock signal for various electronic applications. This oscillator is known for its compact size, low power consumption, and high reliability.
Applications
- Clock signal generation in microcontrollers
- Timing circuits in communication equipment
- Frequency reference in test and measurement instruments
- Use in embedded systems for real-time clock functions
- Signal source for FPGA and PLD devices
Features
- Surface Mount Device (SMD) package for easy PCB assembly
- Precise frequency output of 15.24 MHz
- Low jitter performance for stable clock signals
- Wide operating temperature range
- Lead-Free (LF) construction, RoHS compliant
- High stability over temperature and voltage variations
- Available with various output logic options
Benefits
- Provides a reliable and accurate clock source, ensuring proper system operation
- Simplifies PCB design and assembly due to its SMD package
- Reduces power consumption, extending battery life in portable devices
- Enhances system performance with low jitter and high stability
- Meets environmental regulations with its lead-free construction
- Improved signal integrity in high-speed digital circuits
Additional Details
The DP1608-V1524AAT/LF operates within a specified voltage range (typically 3.3V or 5V, depending on the specific configuration). It features a CMOS output, providing excellent signal integrity and compatibility with a wide range of digital devices. The oscillator's frequency tolerance and stability are critical parameters, ensuring consistent performance across varying operating conditions. This part is commonly used in high-volume applications due to its reliability and cost-effectiveness. Its compact size makes it ideal for space-constrained designs.