EN
  • EN
  • DE

LENOVO 079342G - QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K

Part No LENOVO 079342G - QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K
Manufacturer Lenovo
Catalog Server
Description QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432619-LENOVO 079342G - QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 079342G - QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K CAD Model

Description

Identical in its core specifications to the 079338G and 079341G models, the LENOVO 079342G QS22 blade server further extends Lenovo’s offerings in the high-performance segment by coupling two IBM PowerXCell 8i processors at 3.2 GHz with a 512K L2 cache per processor. This powerful configuration is tailored for the most demanding computational tasks across various industries, including life sciences, digital content creation, and energy exploration. With its remarkable capability for parallel processing and enhanced double-precision capabilities, the QS22 blade is especially suited for applications requiring significant computational accuracy and efficiency. It stands as a robust platform for scientific research, offering unparalleled processing power to accelerate discovery and innovation cycles. The QS22’s integration capabilities enable it to form part of a comprehensive high-performance computing cluster, contributing significantly to solving complex computational problems with greater speed and efficiency.

You May Also Be Interested in

IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess