EN
  • EN
  • DE

LENOVO 2582K1G - Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M

Part No LENOVO 2582K1G - Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Manufacturer Lenovo
Catalog Server
Description Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432660-LENOVO 2582K1G - Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 2582K1G - Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M CAD Model

Description

The LENOVO 2582K1G is an integral member of the Lenovo Express x3100 M4 series, specifically engineered for small to medium-sized businesses that demand reliability and effective performance at an affordable cost. This model is powered by a dual-core Intel Pentium G850 processor, which offers a clock speed of 2.9 GHz, making it adept at handling everyday business operations, from routine office tasks to more demanding applications. With a 65W TDP, this CPU provides a cost-efficient solution without sacrificing performance. It supports DDR3 memory running at 1333 MHz, allowing for efficient data processing and multitasking capabilities. Furthermore, the system ensures data integrity through ECC memory compatibility, a critical feature for businesses that require consistent uptime and reliability. Despite its budget-friendly proposition, the server does not compromise on scalability and flexibility. It provides options for RAID configurations, additional storage, and expansion through PCIe slots, accommodating growth and evolving business needs. The tower form factor of the x3100 M4 series integrates seamlessly into any business setting, offering a compact yet expandable solution. Moreover, Lenovo’s comprehensive management tools simplify deployment and maintenance tasks, reducing the total ownership cost while ensuring ease of use.

You May Also Be Interested in

IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess