EN
  • EN
  • DE

LENOVO 4252A2G - x3250 M3, Pentium 2C G6950 73W

Part No LENOVO 4252A2G - x3250 M3, Pentium 2C G6950 73W
Manufacturer Lenovo
Catalog Server
Description IBM System x x3250 M3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432594-LENOVO 4252A2G - x3250 M3, Pentium 2C G6950 73W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4252A2G - x3250 M3, Pentium 2C G6950 73W CAD Model

Description

The LENOVO 4252A2G represents a cost-effective, entry-level server solution within the x3250 M3 lineup, powered by the Intel Pentium 2C G6950 processor. This model emphasizes energy efficiency and affordability, making it an excellent choice for small businesses or branch offices looking for a dedicated file, print, or web server. The Pentium G6950 processor, with its two cores and a 73W TDP, offers a balance between power consumption and computing capability, making it ideal for light workloads. The x3250 M3 chassis provides a compact and scalable platform, allowing for various storage and memory upgrades to accommodate growing business needs. Despite its entry-level positioning, the 4252A2G does not skimp on reliability or management features, coming equipped with Lenovo's integrated management module for easy remote management and diagnostics. It's a practical choice for organizations seeking a straightforward, efficient, and reliable server solution.

You May Also Be Interested in

IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess