EN
  • EN
  • DE

IBM 7133-8801 - 1 m Advanced SSA Cable -D/T40

Part No IBM 7133-8801 - 1 m Advanced SSA Cable -D/T40
Manufacturer IBM
Catalog Cables
Description 1 m Advanced SSA Cable -D/T40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1415042-IBM 7133-8801 - 1 m Advanced SSA Cable -D/T40
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 7133-8801 - 1 m Advanced SSA Cable -D/T40 CAD Model

Description

The IBM 7133-8801 is a meticulously crafted 1-meter Advanced Serial Storage Architecture (SSA) cable, designed to meet the high-performance storage network requirements of modern data centers. It serves a critical purpose in facilitating data transfer between storage devices and servers, specifically designed for use with IBM's D/T40 series. The SSA technology stands out for its ability to support high-speed, point-to-point serial connections, thereby providing a highly reliable and efficient storage networking solution. This advanced SSA cable is engineered to maximize data transmission reliability and speed, effectively reducing bottlenecks in data access and retrieval operations. With its robust design, the IBM 7133-8801 ensures optimum signal integrity and minimal data loss, critical factors in maintaining the performance and reliability of storage networks. Its compatibility with IBM's advanced storage solutions highlights its role in enabling cohesive and integrated storage architectures that can support the ever-growing data requirements of enterprises. As businesses continue to demand faster and more reliable access to large volumes of data, the significance of the IBM 7133-8801 in constructing high-performance, scalable storage networks cannot be understated. It represents IBM's commitment to providing advanced technology solutions that empower businesses to harness the full potential of their data.

You May Also Be Interested in

Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
Netapp 10M Cluster Fiber Cable
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us
NetApp
Netapp 1M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
NetApp
Netapp 2m QSFP to MiniSAS Cable
Need more? Email Us
NetApp
Netapp 2M QSFP to QSFP Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess