EN
  • EN
  • DE

IBM 3584-35L0892 - ACC, Card (L32,L22,L52)

Part No IBM 3584-35L0892 - ACC, Card (L32,L22,L52)
Manufacturer IBM
Catalog IT infrastructure Accessories
Description ACC, Card (L32,L22,L52)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413666-IBM 3584-35L0892 - ACC, Card (L32,L22,L52)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 3584-35L0892 - ACC, Card (L32,L22,L52) CAD Model

Description

The IBM 3584-35L0892 ACC, Card for models L32, L22, and L52, represents a pivotal hardware component for the IBM 3584 Tape Library system. This accessory card is engineered to enhance the operational efficiency and scalability of the tape library system, facilitating seamless data management and storage solutions in enterprise environments. Designed to work in harmony with the L32, L22, and L52 models, this card provides critical connectivity and control functions, allowing for the sophisticated management of tape cartridges and drives within the library. The IBM 3584-35L0892 boasts advanced circuitry and firmware that are optimized for high-speed data transfer and reliable performance, ensuring that data backup and retrieval tasks are conducted with utmost precision and efficiency. This card is particularly vital for data centers that require robust archival solutions, offering an extra layer of functionality to the IBM 3584 Tape Library system. Its incorporation into the system significantly boosts data throughput, minimizes latency, and enables the implementation of complex storage hierarchies and data retrieval algorithms. Moreover, the IBM 3584-35L0892 is designed with durability and long-term reliability in mind, featuring robust components that withstand continuous operation in challenging environments. It is a critical investment for businesses seeking to enhance their data storage capabilities, offering unmatched performance enhancements and ensuring the tape library operates at its full potential.

You May Also Be Interested in

EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us
EMC
EMC takeout
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess