EN
  • EN
  • DE

IBM 00AK203 - 900GB 10K 2.5 INCH HDD

Part No IBM 00AK203 - 900GB 10K 2.5 INCH HDD
Manufacturer IBM
Catalog Harddrives
Description 900GB 10K 2.5 INCH HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418913-IBM 00AK203 - 900GB 10K 2.5 INCH HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AK203 - 900GB 10K 2.5 INCH HDD CAD Model

Description

This IBM model 00AK203 is a high-capacity 900GB Hard Disk Drive, engineered for enterprise-level performance with a spindle speed of 10,000 revolutions per minute. The device is enveloped in a 2.5-inch casing, making it a perfect fit for servers where space is at a premium but performance cannot be compromised. Utilizing a SAS interface, it delivers on the promise of speed and reliability, characteristics vital for critical applications such as large-scale databases, virtualized environments, and extensive data processing platforms. Its compatibility with IBM's range of servers and storage solutions ensures a high degree of reliability and performance. This HDD is tailored for organizations that require an optimal blend of storage capacity, speed, and durability to handle workloads that demand robust performance.

You May Also Be Interested in

IBM
IBM 00E9974 600GB 15K SAS SFF-3 HDD 4K Block
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5INCH NL SAS 12GBPS HARD DRIVE
Need more? Email Us
IBM
3TBSATADDM
Need more? Email Us
IBM
IBM 1.2TB 10000RPM SAS 6Gb/s (4K)
Need more? Email Us
IBM
2.4TB 10K
Need more? Email Us
IBM
900G 15K 12gbps SAS 3,5in HDD
Need more? Email Us
IBM
IBM 3000GB SAS 3.5" 7200RPM. HDD size: 3.5", HDD capacity: 3000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
4TB NL SAS LFF HDD
Need more? Email Us
IBM
571GB 15K RPM SAS SFF-1 DISK UNIT (IBM i)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess