EN
  • EN
  • DE

IBM 00E9974 - IBM 00E9974 600GB 15K SAS SFF-3 HDD 4K Block

Part No IBM 00E9974 - IBM 00E9974 600GB 15K SAS SFF-3 HDD 4K Block
Manufacturer IBM
Catalog Harddrives
Description IBM 00E9974 600GB 15K SAS SFF-3 HDD 4K Block
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418510-IBM 00E9974 - IBM 00E9974 600GB 15K SAS SFF-3 HDD 4K Block
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E9974 - IBM 00E9974 600GB 15K SAS SFF-3 HDD 4K Block CAD Model

Description

The IBM 00E9974 is a high-capacity, high-speed Hard Disk Drive (HDD) designed to meet the rigorous demands of enterprise environments. With a storage capacity of 600GB and a swift 15,000 RPM spindle speed, this drive is engineered for applications requiring fast data access, such as transactional databases and real-time processing. Encased in a Small Form Factor (SFF-3), it is ideal for use in space-constrained server enclosures, providing a dense storage solution without compromising on performance. The drive utilizes a Serial Attached SCSI (SAS) interface, known for its reliability and high data transfer rates, ensuring seamless integration and interoperability with SAS-enabled systems. Its 4K block format is optimized for use with IBM Power Systems, particularly those running the IBM i operating system, offering enhanced data integrity and system compatibility. The IBM 00E9974 is designed with enterprise-grade reliability features, including advanced error correction codes (ECC) and robust mechanical designs, to withstand continuous, heavy-duty use in challenging data center environments. Its high performance, coupled with its capacity and reliability, makes it an ideal choice for businesses looking to bolster their storage infrastructure with a drive capable of supporting high-intensity applications.

You May Also Be Interested in

IBM
500GB 7.2K SATA HDD DS3000
Need more? Email Us
IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
400GB SSD 2.5inch
Need more? Email Us
IBM
1TB SATA 3.5inch HDD
Need more? Email Us
IBM
IBM 00AK376. SSD capacity: 800 GB, SSD form factor: 2.5", Component for: NAS
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5 inch NL HDD
Need more? Email Us
IBM
8TB 12G SAS 7.2K RPM 3.5in HDD
Need more? Email Us
IBM
1.2TB 10K 2.5 INCH HDD
Need more? Email Us
IBM
600GB 10K RPM SFF 3 DISK 4K
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess