EN
  • EN
  • DE

IBM 00E8648 - 571GB 15K RPM SAS SFF-1 DISK UNIT (IBM i)

Part No IBM 00E8648 - 571GB 15K RPM SAS SFF-1 DISK UNIT (IBM i)
Manufacturer IBM
Catalog Harddrives
Description 571GB 15K RPM SAS SFF-1 DISK UNIT (IBM i)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418540-IBM 00E8648 - 571GB 15K RPM SAS SFF-1 DISK UNIT (IBM i)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E8648 - 571GB 15K RPM SAS SFF-1 DISK UNIT (IBM i) CAD Model

Description

The IBM 00E8648 is a premium storage solution designed for critical applications that require high-speed data access and reliability. This disk unit boasts a substantial 571GB storage capacity, making it an ideal choice for businesses that deal with large volumes of data. Operating at a spindle speed of 15,000 RPM, it ensures rapid data retrieval and transfer rates, significantly reducing wait times and enhancing overall system performance. The use of Serial Attached SCSI (SAS) interface technology further accentuates its speed and reliability, making it a suitable option for enterprise environments. Integrated with SFF-1 (Small Form Factor) architecture, the IBM 00E8648 is designed to fit in compact spaces, allowing for efficient use of data center real estate without compromising on storage capacity or performance. This makes it highly applicable for IBM i environments, where space optimization and data integrity are of utmost importance. Moreover, its compatibility with IBM i systems underscores its capability to handle demanding workloads characteristic of such environments, ensuring seamless integration and operational continuity. The superior build quality and engineering of IBM further guarantee the durability of this storage unit, ensuring long-term service and minimal downtimes. With the IBM 00E8648 disk unit, businesses can significantly bolster their storage infrastructure, ensuring that critical data is always accessible and secure.

You May Also Be Interested in

IBM
1.55TB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
1600GB 2.5inch SSD HDD
Need more? Email Us
IBM
DS3000 750GB HS dual port SATA
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5 inch NL HDD
Need more? Email Us
IBM
600GB 10K RPM SFF 3 DISK 4K
Need more? Email Us
IBM
IBM 300GB 2.5" 15k 6Gb SAS
Need more? Email Us
IBM
1.2TB 10K 2.5 INCH HDD
Need more? Email Us
IBM
IBM 00AK376. SSD capacity: 800 GB, SSD form factor: 2.5", Component for: NAS
Need more? Email Us
IBM
8TB 12G SAS 7.2K RPM 3.5in HDD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess