EN
  • EN
  • DE

IBM 00E9961 - IBM 1.2TB 10000RPM SAS 6Gb/s (4K)

Part No IBM 00E9961 - IBM 1.2TB 10000RPM SAS 6Gb/s (4K)
Manufacturer IBM
Catalog Harddrives
Description IBM 1.2TB 10000RPM SAS 6Gb/s (4K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418525-IBM 00E9961 - IBM 1.2TB 10000RPM SAS 6Gb/s (4K)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E9961 - IBM 1.2TB 10000RPM SAS 6Gb/s (4K) CAD Model

Description

The IBM 00E9961 is a high-performance 1.2TB Hard Disk Drive (HDD) designed for use in server environments requiring rapid data access and large storage capacity. Spinning at 10,000 revolutions per minute (RPM) and equipped with a Serial Attached SCSI (SAS) interface capable of 6 Gb/s data transfer speeds, this drive offers an optimal balance between capacity and speed, making it a perfect choice for high-transaction databases, data warehousing, and high-performance computing tasks. Its 4K formatting enhances efficiency in data management and error correction, further boosting the drive's reliability and performance. The SAS interface ensures compatibility with a wide range of servers and provides dual-port functionality for redundancy, ensuring data is always accessible even in the event of a port failure. Durable and designed for 24/7 operation, the IBM 00E9961 meets the rigorous demands of modern data centers.

You May Also Be Interested in

IBM
IBM 2.5in SAS SSD 800 GB HDD
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5 inch NL HDD
Need more? Email Us
IBM
IBM 00Y2425
Need more? Email Us
IBM
IBM 300GB 2.5" 15k 6Gb SAS
Need more? Email Us
IBM
1.55TB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
73.4 GB 10K-4 FC HOT SWAP HDD
Need more? Email Us
IBM
8TB 12G SAS 7.2K RPM 3.5in HDD
Need more? Email Us
IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess