EN
  • EN
  • DE

IBM 00AR322 - 4TB NL SAS LFF 3.5in HDD

Part No IBM 00AR322 - 4TB NL SAS LFF 3.5in HDD
Manufacturer IBM
Catalog Harddrives
Description 4TB NL SAS LFF HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418490-IBM 00AR322 - 4TB NL SAS LFF 3.5in HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AR322 - 4TB NL SAS LFF 3.5in HDD CAD Model

Description

The IBM 00AR322 is a 4TB Near-Line Serial Attached SCSI (NL SAS) Hard Disk Drive (HDD) designed for large-scale storage solutions. Enclosed in a 3.5-inch Large Form Factor (LFF) chassis, this drive is engineered for optimized data storage and retrieval efficiency in enterprise environments. It features a NL SAS interface that combines the reliability and robustness of traditional enterprise SAS drives with the economical advantages of SATA drives, making it an ideal solution for secondary storage needs, including backup, archiving, and disaster recovery. The 4TB capacity allows for extensive data storage capabilities, accommodating the growing needs of businesses for data volume. With a 7,200 RPM spindle speed, the IBM 00AR322 provides a balanced performance, capable of handling moderate workloads while maintaining energy efficiency. It is designed to deliver durability and reliability in 24/7 operational environments, undergoing rigorous testing to ensure high standards of quality and compatibility with IBM servers and storage systems. This HDD supports advanced features such as error recovery controls, power management, and predictive failure analysis, enhancing data integrity and drive longevity. Enterprises leveraging the IBM 00AR322 benefit from a cost-effective storage solution that does not compromise on performance and reliability.

You May Also Be Interested in

IBM
900G 15K 12gbps SAS 3,5in HDD
Need more? Email Us
IBM
4TB NL SAS LFF HDD
Need more? Email Us
IBM
IBM 00RX915. HDD size: 2.5", HDD capacity: 1.8 TB, HDD speed: 10000 RPM
Need more? Email Us
IBM
12TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
3TBSATADDM
Need more? Email Us
IBM
IBM 3000GB SAS 3.5" 7200RPM. HDD size: 3.5", HDD capacity: 3000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
73.4GB 15K RPM SAS SFF-1 HDD (AIX)
Need more? Email Us
IBM
1.2TB 10K SAS SFF SAS
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-2 SSD (IBM i)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess