Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951275-39M5815 (73P4792)
Series *
Ultra Librarian 3D Model Ultra Librarian 39M5815 (73P4792) CAD Model

Description

The 951275-39M5815 (73P4792) is a memory module that belongs to the series *.

  • It is designed to provide high-speed data transfer and storage capabilities for various electronic devices.
  • This module is suitable for use in applications that require high performance and reliability.
  • It is a valuable addition to any electronic device that requires high-speed data transfer and storage capabilities.
  • The module is easy to install and use, making it an ideal choice for various applications.

You May Also Be Interested in

Elpida Memory
DDR3-1600 512Mx64 UDIMM (4GB)
Need more? Email Us
ECAD model for EBJ40UG8EFUO-GN-F
Samsung
DDR3-1600 2Gx64 UDIMM (16GB)
Need more? Email Us
ECAD model for M378B2G73BH0-CK0
Hynix Semiconductor
DDR3-1600 512Mx72 ECC Reg/RDIMM 2Rx8 (4GB)
Need more? Email Us
ECAD model for HMT351R7CFR8C-PBT3
Kingston
DDR3-1600 1Gx72bit ECC Reg/RDIMM (8GB) CL11
Need more? Email Us
ECAD model for KVR16R11S4/8
Samsung
DDR3-1600 512Mx64 UDIMM (4GB) 1.5v
Need more? Email Us
ECAD model for 665585\4GB\256Mx16\8C
Hynix Semiconductor
DDR3-1600 512Mx72 ECC Reg/RDIMM 1Rx8 (4GB) 1.35V
Need more? Email Us
ECAD model for HMT451R7DFR8A-PB
Hynix Semiconductor
DDR3-1600 512Mx72 ECC UDIMM 2Rx8 (4GB) 1.35V
Need more? Email Us
ECAD model for HMT351U7CFR8A-PBN0
Samsung
DDR3-1600 1Gx64 UDIMM (8GB)
Need more? Email Us
ECAD model for M378B1G73QH0-CK0
Samsung
DDR3-1600 256Mx72 ECC Reg/RDIMM (2GB) 1.35V
Need more? Email Us
ECAD model for M393B5773DH0-YK0

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention