The Hynix Semiconductor HMT451R7DFR8A-PB is a 4GB DDR3-1600 ECC Registered DIMM (RDIMM) memory module designed for use in servers and high-performance workstations. This module operates at a speed of 1600 MHz (PC3-12800) and provides a reliable solution for increasing system memory and improving overall performance, particularly in environments where data integrity is critical.
Applications
- Servers
- High-Performance Workstations
- Data Centers
- Cloud Computing Environments
Features
- 4GB Capacity
- DDR3 Technology
- 1600MHz (PC3-12800) Speed
- ECC (Error-Correcting Code)
- Registered DIMM (RDIMM)
- 240-Pin
- 1.5V Operating Voltage
Benefits
- Increased server and workstation performance
- Improved multitasking and application handling
- Enhanced data reliability with ECC
- Stable performance under heavy workloads
- Suitable for memory-intensive applications
Additional Details
The HMT451R7DFR8A-PB module uses ECC to detect and correct single-bit errors, which is crucial for maintaining data integrity in server environments. The 'Registered' aspect of this DIMM refers to the presence of a register that buffers the address and control signals, reducing the electrical load on the memory controller and enabling greater memory capacity. It is a 240-pin RDIMM module and operates at a standard 1.5V. This memory module is ideal for systems that demand high reliability and error correction capabilities, making it well-suited for database servers, virtualization platforms, and other critical applications. The Hynix Semiconductor HMT451R7DFR8A-PB memory module ensures efficient data transfer rates, allowing for seamless operation even under heavy loads. It's an excellent choice for enhancing the performance and stability of servers and workstations used in professional environments.