EN
  • EN
  • DE

HMT351R7CFR8C-PBT3

Part No HMT351R7CFR8C-PBT3
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 512Mx72 ECC Reg/RDIMM 2Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947844-HMT351R7CFR8C-PBT3
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351R7CFR8C-PBT3 CAD Model

Description

The HMT351R7CFR8C-PBT3 is a 4GB DDR3 Registered ECC server memory module, manufactured by Hynix Semiconductor. This module is engineered to provide superior data integrity and system stability in server and workstation environments.

Applications

  • Servers
  • High-performance computing (HPC)
  • Data centers
  • Virtualized environments

Features

  • 4GB Capacity
  • DDR3 Technology
  • Registered ECC (Error-Correcting Code)
  • PC3-12800R (1600MHz) Speed
  • 240-Pin DIMM
  • Dual Rank

Benefits

  • High data reliability with ECC protection
  • Stable system operation, even under heavy loads
  • Reduced risk of data corruption and system downtime
  • Enhanced server performance
  • Optimal for critical applications requiring data accuracy.

Additional Details

This module is a Registered DIMM (RDIMM), meaning it contains a register between the DRAM chips and the system's memory controller. This reduces the electrical load and improves signal integrity, enabling the use of larger memory configurations without sacrificing performance. RDIMMs are commonly used in server environments to maintain system stability.

The 'PC3-12800R' designation signifies a data transfer rate of 12800 MB/s, which corresponds to a clock speed of 1600MHz. The inclusion of ECC (Error-Correcting Code) allows the module to detect and correct single-bit errors, preventing data corruption and ensuring data integrity.

The HMT351R7CFR8C-PBT3 operates at 1.5V. Before installing, always refer to your server or workstation's documentation to confirm compatibility with DDR3 RDIMM memory, including the 1600MHz speed, 4GB capacity, and ECC support. Installing incompatible memory can result in system instability or prevent the system from booting.

The dual rank configuration can improve performance in some systems due to the ability to interleave memory operations. Always ensure that the system's memory controller is designed to support Registered ECC DDR3 modules for optimal performance and reliability.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess