Products specifications Report Issue?

Technology Magnetic
Type Low Profile
Frequency Range 384 Hz ~ 20 kHz
Frequency - Self Resonant 480Hz
Impedance 8 Ohms
Efficiency - dBA 72.00
Efficiency - Testing 100mW/500mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 100 mW
Power - Max 200 mW
Port Location Top
Shape Round
Material - Cone Polyester, Polyethylene Terephthalate (PET)
Material - Magnet Nd-Fe-B
Termination PC Pins
Size / Dimension 0.906" Dia (23.00mm)
Height - Seated (Max) 0.197\
Package Tray
Supply and Demand Status Normal
Win Source Part Number 1545248-CLS0231MP-1
Ultra Librarian 3D Model Ultra Librarian CLS0231MP-1 CAD Model

You May Also Be Interested in

Knowles
SPEAKER 1.03 KOHM TOP PORT 98DB
Need more? Email Us
ECAD model for FK-26768-000
Knowles
SPEAKER 48OHM TOP PORT 120DB
Need more? Email Us
ECAD model for HODTEC-31323-000
Knowles
SPEAKER 553OHM TOP PORT 96DB
Need more? Email Us
ECAD model for FH-23375-000
Knowles
SPEAKER DUAL TWIN
Need more? Email Us
ECAD model for DTEC-30811-000
Knowles
SPEAKER TOP PORT 120DB
Need more? Email Us
ECAD model for HODTEC-31230-000
Knowles
SPEAKER 22OHM TOP PORT 113.5DB
Need more? Email Us
ECAD model for DTEC-30265-000
Knowles
SPEAKER 170OHM TOP PORT 103DB
Need more? Email Us
ECAD model for GR-31502-000
Knowles
SPEAKR 42.9OHM 10MW TOP PT 100DB
Need more? Email Us
ECAD model for GD-31475-000
PUI Audio, Inc.
SPEAKER 8OHM 400MW TOP PORT 85DB
Need more? Email Us
ECAD model for AS05008PR-6-R

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention