EN
  • EN
  • DE

H5PS5162KFR-Y5C

Part No H5PS5162KFR-Y5C
Manufacturer Hynix Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case BGA
Manufacturer Hynix Semiconductor
Manufacturer Homepage www.skhynix.com/ko/index.jsp
Win Source Part Number 714312-H5PS5162KFR-Y5C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian H5PS5162KFR-Y5C CAD Model

Description

The Hynix H5PS5162KFR-Y5C is a high-performance SDRAM (Synchronous Dynamic Random-Access Memory) chip optimized for applications requiring significant memory bandwidth and capacity. Part of the H5PS series from Hynix, it is designed to offer a balance of speed, reliability, and power efficiency. The '-Y5C' suffix often indicates a specific grade or feature set within the H5PS5162KFR family, typically relating to speed, temperature range, or other operating parameters.

Applications:

  • High-end graphics cards
  • Gaming consoles
  • High-performance computing systems
  • Networking equipment (routers, switches)
  • Video processing units

Features:

  • Capacity: 512Mb memory chip
  • Organization: Organized for optimal data transfer and access, likely a 16M x 32 configuration.
  • Interface: High-speed memory interface that supports fast data transfer rates.
  • Clock Rate: High clock rate enabling synchronous data transactions for increased memory access efficiency.
  • Power Management: Designed with power-saving features to reduce overall energy consumption.
  • Package: Advanced packaging for superior thermal dissipation and physical durability.

Benefits:

  • Enhanced Performance: Delivers high bandwidth crucial for demanding applications, leading to improved system responsiveness and performance.
  • Reliable Operation: Ensures consistent and reliable performance due to rigorous quality control and testing.
  • Reduced Power Consumption: Lowers power consumption, thereby extending battery life in portable devices and reducing overall energy costs.
  • Broad Compatibility: Compatible with a wide array of memory controllers and system architectures.
  • Scalability: Can be scaled by using multiple chips in parallel to increase memory capacity.

Additional Details:

The H5PS5162KFR-Y5C is built in compliance with industry SDRAM standards. It typically operates at a specific voltage and includes defined refresh rates and timing parameters to ensure proper functioning within the specified conditions. The exact specifications for the '-Y5C' variant should be consulted in the product datasheet for precise details about its capabilities and limitations. It provides a stable and efficient memory solution for applications requiring high-speed and reliable memory access.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 678 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess