The Hynix H5PS5162GFR is a high-performance SDRAM (Synchronous Dynamic Random-Access Memory) chip designed for a variety of applications requiring substantial memory bandwidth and capacity. As a component of the H5PS series, it benefits from Hynix's expertise in memory technology, delivering reliability and speed.
Applications:
- High-performance computing
- Graphics cards
- Gaming consoles
- Networking equipment
- Digital video recorders (DVRs)
Features:
- Capacity: Typically 512Mb
- Organization: Configured in specific arrangements (e.g., 16M x 32) for optimal data handling.
- Interface: Utilizes a high-speed interface for rapid data transfer.
- Clock Rate: Operates at a specific clock rate, enabling synchronous data transactions for efficient memory access.
- Power Efficiency: Designed to minimize power consumption while maintaining performance, extending battery life in portable applications.
- Advanced Packaging: Packaged to ensure efficient thermal dissipation and physical robustness.
Benefits:
- High Bandwidth: Provides the necessary bandwidth for demanding applications, improving overall system performance.
- Reliability: Built with quality components and rigorous testing to ensure stable and consistent operation.
- Low Power Consumption: Minimizes energy usage, which is especially important in mobile or battery-powered devices.
- Compatibility: Designed to be compatible with a wide range of memory controllers and system architectures.
- Scalability: Allows for scalability in memory capacity when multiple chips are used in parallel.
Additional Details:
This SDRAM chip conforms to industry standards for SDRAM devices, ensuring compatibility and ease of integration. The operating voltage, refresh rates, and timing parameters are precisely specified to ensure reliable performance within defined operating conditions. The specific temperature range for operation is also usually defined in the datasheet. The H5PS5162GFR offers a balance of performance, power efficiency, and reliability, making it an ideal choice for applications requiring high-speed memory.