EN
  • EN
  • DE

H5PS1G63JFR-Y5J

Part No H5PS1G63JFR-Y5J
Manufacturer Hynix Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824535-H5PS1G63JFR-Y5J
Ultra Librarian 3D Model Ultra Librarian H5PS1G63JFR-Y5J CAD Model

Description

The H5PS1G63JFR-Y5J is a high-speed DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component manufactured by Hynix Semiconductor. It is designed for use in a wide range of applications, including graphics cards, gaming consoles, and high-performance computing systems. This memory chip offers high bandwidth and low latency, making it ideal for applications requiring fast data access.

Applications:

  • Graphics cards
  • Gaming consoles
  • High-performance computing systems
  • Networking equipment
  • Video processing systems

Features:

  • Capacity: Typically 1Gb DDR SDRAM.
  • Interface: DDR interface for high-speed data transfer.
  • Operating Voltage: Low voltage operation for power efficiency.
  • Data Transfer Rate: High data transfer rates for fast read and write operations.
  • Clock Speed: High clock speeds for improved performance.
  • Package: Available in various package options, including FBGA (Fine-pitch Ball Grid Array).

Benefits:

  • High Bandwidth: Fast data transfer rates improve system performance.
  • Low Latency: Reduces delays in data access, resulting in faster response times.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall energy consumption.
  • Reliable Data Storage: Ensures data integrity and longevity.
  • Compact Size: Small form factor allows for integration into space-constrained devices.

Additional Details:

The H5PS1G63JFR-Y5J DDR SDRAM utilizes advanced process technology to achieve high performance and reliability. It supports various operating modes and timing parameters optimized for different application requirements. The device is typically available in a lead-free package and complies with RoHS standards. Proper heat sinking and cooling may be required to ensure optimal performance in high-performance applications.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1734 $64.5606
20+ $5.8859 $117.7180
31+ $5.7020 $176.7620
42+ $5.5181 $231.7602
55+ $5.3342 $293.3810
73+ $4.7823 $349.1079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 528 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess