The SR1060CT is a Schottky barrier rectifier manufactured by HY ELECTRONIC CORP. It is designed for high-frequency rectification and freewheeling applications where low forward voltage drop and fast switching speeds are critical.
Applications:
- Switching power supplies
- Freewheeling diodes in DC-DC converters
- Reverse polarity protection
- High-frequency inverters
- Solar power systems
Features:
- Low forward voltage drop: Reduces power loss and heat generation.
- High surge current capability: Withstands transient current surges.
- Fast switching speed: Suitable for high-frequency applications.
- High reliability
Benefits:
- Improved efficiency due to low forward voltage drop.
- Enhanced system reliability with high surge current capability.
- Suitable for high-frequency applications due to fast switching speed.
- Robust and durable performance.
Technical Specifications:
The SR1060CT has a maximum repetitive peak reverse voltage (VRRM) of 60V. The average forward current (IF(AV)) is 10A. The peak forward surge current (IFSM) is typically around 150A. The forward voltage drop (VF) at a specified forward current is typically less than 0.7V. The operating temperature range is usually -55°C to +150°C. It is available in a TO-220 package.
The SR1060CT is a reliable Schottky barrier rectifier offering low forward voltage drop, high surge current capability, and fast switching speed for various power supply and rectification applications.