EN
  • EN
  • DE

23_N-50-0-1/133_NE

Part No 23_N-50-0-1/133_NE
Manufacturer Huber+Suhner, Inc.
Catalog Coaxial Connectors (RF) - Assemblies
Description 23_N-50-0-1/133_NE / N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Huber+Suhner, Inc.
Package Bulk
Connector Style N Type
Connector Type Jack, Female Socket
Contact Termination Solder Cup
Shield Termination Solder
Impedance 50Ohm
Mounting Type Panel Mount
Mounting Feature Flange
Fastening Type Threaded
Frequency - Max 11 GHz
Number of Ports 1
Housing Color Silver
Center Contact Material Bronze
Body Material Brass
Body Finish White Bronze
Center Contact Plating Gold
Dielectric Material Perfluoroalkoxy (PFA) , Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 1000 V
Mating Cycles 500
Base Product Number 23_N-50
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 1337199-23_N-50-0-1/133_NE
Ultra Librarian 3D Model Ultra Librarian 23_N-50-0-1/133_NE CAD Model

Description

The 1337199-23_N-50-0-1/133_NE is an N Type coaxial connector assembly that features a female jack socket connector.

  • Connector Type: Jack, Female Socket
  • Impedance: 50 Ohm
  • Mounting Type: Free Hanging (In-Line)
  • Fastening Type: Threaded
  • Frequency - Max: 11GHz
  • Termination: Solder Cup
  • Shield Termination: -
  • Insulation: -
  • Voltage - Max: 1000V

You May Also Be Interested in

Amphenol-RF Division
BNC RIGHT ANGLE CRIMP PLUG FOR R / BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp
Lowest to $108.5014
Pomona Electronics
CONN BNC TRIAX JACK STR 50 OHM
Need more? Email Us
Amphenol
CONN SMA JACK STR 50 OHM SMD
Need more? Email Us
Huber+Suhner, Inc.
82_MMBX-50-0-14/111_NH / MMBX Connector Jack, Female Socket 50Ohm Through Hole Solder
Lowest to $73.8796
Molex, LLC
SMB JACK FAKRA R/A PCB 50 OHM
Lowest to $23.5447
Murata Electronics North America
LSC
Lowest to $1.3456
Radiall USA, Inc.
MCX F STR SMT TR500 / Connector
Need more? Email Us
Radiall USA, Inc.
SSMC M RA BHD PCB / SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us
TE Connectivity
CONN BNC JACK R/A 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess