EN
  • EN
  • DE

7110-1511-050

Part No 7110-1511-050
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF) - Assemblies
Description SSMC M RA BHD PCB / SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Radiall USA, Inc.
Package Bulk
Product Status Active
Connector Style SSMC
Connector Type Jack, Male Pin
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Type Panel Mount, Through Hole, Right Angle
Mounting Feature Bulkhead - Front Side Nut
Fastening Type Snap-On
Frequency - Max 12.4 GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Beryllium Copper
Includes 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 250 V
Mating Cycles 500
Base Product Number 7110-1511
Standard Package 25 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 907790-7110-1511-050
Ultra Librarian 3D Model Ultra Librarian 7110-1511-050 CAD Model

Description

The 907790-7110-1511-050 is a coaxial connector assembly with a jack and male pin connector type.

  • Connector Type: Coaxial
  • Connector Type: Jack and Male Pin
  • Fastening Type: Snap-On
  • Contact Termination: Solder
  • Voltage Rating: 250V
  • Frequency Range: Up to 12.4GHz
  • Impedance: 50Ohm
  • Housing Color: Gold
  • Mounting: Panel Mount, Through-Hole, Right-Angle
  • Status: Active
  • Manufacturer: Radiall USA, Inc.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN COAX JACK STR 50 OHM SMD
Lowest to $0.2933
TE Connectivity
RBD-75-S-00CS2930 / Connector
Need more? Email Us
Amphenol-RF Division
CONN FAKRA JACK STR 50 OHM CRIMP / SMB, Fakra Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Need more? Email Us
Amphenol-RF Division
CONN BNC PLUG R/A 50 OHM SOLDER / BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Need more? Email Us
Amphenol-RF Division
BNC RIGHT ANGLE CRIMP PLUG FOR R / BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp
Lowest to $108.5014
TE Connectivity
CONN UMCC JACK STR 50OHM SMD / U.FL (UMCC) Connector Jack, Male Pin 50Ohm Surface Mount Solder
Lowest to $0.1545
Huber+Suhner, Inc.
82_MCX-S50-0-29/111_NM / MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
Lowest to $31.7267
Hirose Electric Co Ltd
CONNECTOR / Connector
Need more? Email Us
Amphenol
CONN SMA JACK STR 50 OHM SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess