EN
  • EN
  • DE

R113424820

Part No R113424820
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF) - Assemblies
Description MCX F STR SMT TR500 / Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Radiall USA, Inc.
Series *
Package Tape & Reel
Product Status Active
Base Product Number R11342
Standard Package 1,000 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 931216-R113424820
Ultra Librarian 3D Model Ultra Librarian R113424820 CAD Model

Description

The Coaxial Connector Assembly is a versatile electronic component used in RF applications.

  • Manufacturer: Radiall USA, Inc.
  • Application: RF
  • Designed for: Coaxial cables
  • Package: Tape and reel
  • Quantity per package: 1,000 pieces
  • Suitable for: High-volume production
  • Quality: Reliable and high-quality

You May Also Be Interested in

Molex, LLC
CONN SMA RCPT STR 50 OHM PCB / SMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder
Lowest to $4.5811
TE Connectivity
RTD-50-L-01CS2930 / Connector
Need more? Email Us
TE Connectivity
DK-621-0411-PCS1862 / Connector
Need more? Email Us
Amphenol-RF Division
CONN FAKRA JACK STR 50 OHM CRIMP / SMB, Fakra Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Need more? Email Us
Radiall USA, Inc.
MCX F STR SMT TR500 / Connector
Need more? Email Us
Huber+Suhner, Inc.
82_MCX-S50-0-29/111_NM / MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
Lowest to $31.7267
Murata Electronics North America
COAX CONN
Need more? Email Us
Amphenol-RF Division
CONN BNC PLUG STR 50 OHM SOLDER / BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Need more? Email Us
Cinch Connectivity Solutions
CONN SMA JACK STR 50 OHM PCB
Lowest to $9.0903

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess