EN
  • EN
  • DE

HP JW805A - Aruba Networks Aruba Instant IAP-314 (RW)

Part No HP JW805A - Aruba Networks Aruba Instant IAP-314 (RW)
Manufacturer HP
Catalog Access Point
Description Aruba, a Hewlett Packard Enterprise company Access Point IAP-314
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Access Point
Win Source Part Number 1404695-HP JW805A - Aruba Networks Aruba Instant IAP-314 (RW)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP JW805A - Aruba Networks Aruba Instant IAP-314 (RW) CAD Model

Description

The HP JW805A, known as the Aruba Instant IAP-314 (RW), is a cutting-edge wireless access point from Aruba Networks, designed to offer fast, secure, and reliable wireless connectivity. This model supports the latest 802.11ac wireless standard, enabling high-speed internet access for multiple devices simultaneously. It stands out with its multi-user MIMO technology, which allows it to communicate with several devices at once, increasing the network's efficiency and capacity. The IAP-314 is designed for ease of use and flexibility, automatically configuring itself from a master access point for a truly plug-and-play experience. It also features built-in security measures, including encryption and user authentication, to protect against unauthorized access and ensure data privacy. Ideal for businesses of all sizes, the Aruba Instant IAP-314 provides exceptional coverage and performance, making it a versatile solution for indoor wireless needs.

You May Also Be Interested in

HP
Aruba Iap-215 (RW) Instant 3X3:3 11AC AP
Need more? Email Us
Supermicro
Rail set, Auto-latch, quick/quick, default 4U
Need more? Email Us
HP
HP Aruba Ap-315 - Wireless Access Point
Need more? Email Us
HP
Hewlett Packard Enterprise E -MSM460 Dual Radio 802.11n (WW)
Need more? Email Us
HP
Hewlett Packard Enterprise WA JD472A
Need more? Email Us
HP
Aruba Networks IAP-225-RW Instant Wireless Access
Need more? Email Us
HP
Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Need more? Email Us
HP
HPE Aruba AP-215 Dl 3x3:3 802.11ac AP
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company Access Point IAP-314
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess