EN
  • EN
  • DE

HP JW170A - HPE Aruba AP-215 Dl 3x3:3 802.11ac AP

Part No HP JW170A - HPE Aruba AP-215 Dl 3x3:3 802.11ac AP
Manufacturer HP
Catalog Access Point
Description Aruba, a Hewlett Packard Enterprise company AP-215
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Access Point
Manufacturer HP
Win Source Part Number 1404707-HP JW170A - HPE Aruba AP-215 Dl 3x3:3 802.11ac AP
Ultra Librarian 3D Model Ultra Librarian HP JW170A - HPE Aruba AP-215 Dl 3x3:3 802.11ac AP CAD Model

Description

The HP JW170A or HPE Aruba AP-215 is a cutting-edge wireless access point designed to facilitate seamless connectivity in medium to large-sized enterprise environments. This model features a 3x3:3 MIMO (Multiple Input Multiple Output) technology, which implies the device has three transmit chains and three receive chains, enhancing the data transmission and reception capabilities. The 802.11ac standard support ensures high throughput and extended range, offering speeds significantly faster than the previous 802.11n standard. Additionally, the AP-215 supports dual radios (2.4 GHz and 5 GHz) to accommodate a wide range of Wi-Fi devices without compromising on speed or quality. Its integrated Adaptive Radio Management (ARM) technology intelligently manages the Wi-Fi spectrum to ensure optimal Wi-Fi performance even in dense environments. The AP-215 also supports ClientMatch technology, which helps in steering wireless devices to the closest access point with the strongest signal, thus improving client performance and reducing sticky client issues. Designed for mounting on walls or ceilings, the AP-215 blends seamlessly into the office decor. Its robust security features, including WPA2, 802.1X/RADIUS authentication, and Advanced Encryption Standards (AES), ensure a secure wireless network environment. This access point is perfect for businesses seeking high-performance, reliable wireless access for their employees and guests.

You May Also Be Interested in

HP
HPE Aruba AP-215 Dl 3x3:3 802.11ac AP
Need more? Email Us
HP
HPE Aruba AP-225 802.11AC Access Point
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company Access Point IAP-314
Need more? Email Us
HP
Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company Instant IAP-215
Need more? Email Us
HP
Aruba Networks IAP-225-RW Instant Wireless Access
Need more? Email Us
CISCO
Cisco Catalyst 9120AX Series
Need more? Email Us
HP
Aruba IAP-205 (RW) 802.11n/ac No wall mount
Need more? Email Us
HP
Hewlett Packard Enterprise J9659A
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess