EN
  • EN
  • DE

HP IAP-205-RW - Aruba IAP-205 (RW) 802.11n/ac No wall mount

Part No HP IAP-205-RW - Aruba IAP-205 (RW) 802.11n/ac No wall mount
Manufacturer HP
Catalog Access Point
Description Aruba IAP-205 (RW) 802.11n/ac No wall mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Access Point
Win Source Part Number 1404708-HP IAP-205-RW - Aruba IAP-205 (RW) 802.11n/ac No wall mount
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP IAP-205-RW - Aruba IAP-205 (RW) 802.11n/ac No wall mount CAD Model

Description

The HP IAP-205-RW represents a flexible and cost-effective solution for businesses aiming to deploy high-speed wireless networking without extensive infrastructure changes. This model is part of the Aruba Instant series, which means it can be deployed as a standalone access point or managed via a centralized controller to scale up to a larger network. The IAP-205 supports 802.11n/ac standards, delivering fast dual-band Wi-Fi performance across the 2.4 GHz and 5 GHz bands with a 2x2:2 MIMO configuration. This configuration enables it to support multiple devices simultaneously, ensuring efficient bandwidth distribution and minimizing performance drops. Despite its lack of a wall mount, the sleek and compact design of the IAP-205 allows for easy placement on shelves or mounting on the ceiling, ensuring optimal coverage. It is equipped with two integrated omnidirectional antennas that provide extended range and coverage. The device also incorporates advanced features such as Adaptive Radio Management (ARM) for automatic channel and power management, ensuring a reliable connection amidst a variety of interference sources. Security is a top priority with integrated WPA2 encryption and support for enterprise-grade authentication methods. The IAP-205 is an excellent choice for small to medium-sized businesses looking for an easy-to-deploy, resilient, and secure wireless solution.

You May Also Be Interested in

HP
Aruba Aruba Instant IAP-105
Need more? Email Us
HP
HPE Aruba AP-225 802.11AC Access Point
Need more? Email Us
HP
Aruba AP-335
Need more? Email Us
HP
Aruba IAP-205 (RW) 802.11n/ac No wall mount
Need more? Email Us
HP
Hewlett Packard Enterprise J9659A
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company AP-315
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company IAP-205-RW
Need more? Email Us
HP
ARUBA IAP-103 INSTANT WIRELESS AP
Need more? Email Us
Supermicro
Rail set, Auto-latch, quick/quick, default 4U
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess