EN
  • EN
  • DE

CISCO AIR-AP1010-E-K9 - Cisco Aironet 1250INT AIR-AP1010-E-K9 1000 Series

Part No CISCO AIR-AP1010-E-K9 - Cisco Aironet 1250INT AIR-AP1010-E-K9 1000 Series
Manufacturer CISCO
Catalog Access Point
Description Cisco Aironet 1250INT AIR-AP1010-E-K9 1000 Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Access Point
Win Source Part Number 1385182-CISCO AIR-AP1010-E-K9 - Cisco Aironet 1250INT AIR-AP1010-E-K9 1000 Series
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO AIR-AP1010-E-K9 - Cisco Aironet 1250INT AIR-AP1010-E-K9 1000 Series CAD Model

Description

The Cisco AIR-AP1010-E-K9 is an integral component of the Cisco Aironet 1250 Series, which is celebrated for its robustness, reliability, and flexibility. This model, in particular, is designed to deliver enterprise-grade wireless LAN capabilities, suitable for a wide range of operational environments and applications. The 1000 Series access points embody the IEEE 802.11n standard, offering improved coverage, reliability, and throughput compared to their predecessors. This iteration, the AIR-AP1010-E-K9, is crafted to meet the specific regulatory requirements of the European market, ensuring compliance and operability across EU nations. Its design is focused on simplifying deployment and management for network administrators while providing secure, scalable, and high-performance wireless connectivity. The device integrates seamlessly with Cisco's unified wireless network solutions, facilitating centralized control and offering extensive network visibility and control. Its enhanced features, such as advanced security protocols, QoS for voice and video applications, and support for multiple SSIDs, make it an ideal solution for businesses looking to mobilize their workforce, enhance collaboration, and accommodate the growing demands for access to network resources.

You May Also Be Interested in

CISCO
Cisco Aironet 1140 Access Point
Need more? Email Us
HP
Aruba IAP-315 (RW) Instant 2x/ 4x 11ac AP
Need more? Email Us
HP
Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company Instant IAP-215
Need more? Email Us
HP
HPE Aruba AP-215 Dl 3x3:3 802.11ac AP
Need more? Email Us
HP
Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Need more? Email Us
HP
HPE Aruba AP-225 802.11AC Access Point
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess