EN
  • EN
  • DE

CISCO AIR-AP1242AG-E-K9 - Cisco Aironet 1242AG 802.11A/B/G Access Point

Part No CISCO AIR-AP1242AG-E-K9 - Cisco Aironet 1242AG 802.11A/B/G Access Point
Manufacturer CISCO
Catalog Access Point
Description Cisco Aironet 1242AG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Access Point
Win Source Part Number 1385193-CISCO AIR-AP1242AG-E-K9 - Cisco Aironet 1242AG 802.11A/B/G Access Point
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO AIR-AP1242AG-E-K9 - Cisco Aironet 1242AG 802.11A/B/G Access Point CAD Model

Description

The CISCO AIR-AP1242AG-E-K9 is a resilient and modular access point designed to support a variety of business needs. Offering dual-band capabilities with support for 802.11a, b, and g standards, it provides versatility and high performance in a wide range of operating environments. This access point is notable for its rugged metal housing and shock and vibration resistance, making it ideal for challenging industrial environments. Deployment flexibility is a key feature, with support for diverse mounting options and the ability to add accessory antennas for extended range. Security is a prime concern, so the AIR-AP1242AG-E-K9 includes industry-standard encryption methods, detailed access control features, and support for management and monitoring protocols that keep the wireless network secure and efficient. Its high power transmission and comprehensive coverage capabilities ensure that businesses can rely on constant connectivity, critical for operations that cannot tolerate interruption.

You May Also Be Interested in

HP
Aruba IAP-315 (RW) Instant 2x/ 4x 11ac AP
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company Instant IAP-225
Need more? Email Us
HP
Hewlett Packard Enterprise J9659A
Need more? Email Us
HP
Aruba Networks Aruba Instant IAP-314 (RW)
Need more? Email Us
HP
HPE 205 INSTANT DUAL RADIO 802.11AC
Need more? Email Us
Supermicro
Rail set, Auto-latch, quick/quick, default 4U
Need more? Email Us
HP
Aruba Iap-215 (RW) Instant 3X3:3 11AC AP
Need more? Email Us
HP
Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company IAP-305
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess