EN
  • EN
  • DE

CISCO AIR-AP1142N-E-K9 - Cisco Aironet 1142N Access Point

Part No CISCO AIR-AP1142N-E-K9 - Cisco Aironet 1142N Access Point
Manufacturer CISCO
Catalog Access Point
Description Cisco Aironet 1140 Access Point
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Access Point
Win Source Part Number 1385191-CISCO AIR-AP1142N-E-K9 - Cisco Aironet 1142N Access Point
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO AIR-AP1142N-E-K9 - Cisco Aironet 1142N Access Point CAD Model

Description

The CISCO AIR-AP1142N-E-K9 is an essential workhorse in the Aironet 1140 series, engineered for sustainability and superb WLAN performance. It stands out by offering dual-band support in 802.11n, thus providing the throughput and coverage required for high-density environments. Its environmental credentials are underscored by its EnergyWise feature, making it one of the greenest access points available. This model is optimized for business-critical applications, providing high capacity, reliability, and security expected by enterprises. Featuring integrated antennas and designed for ceiling or wall mounting, it maintains a low profile while offering high performance. The AIR-AP1142N-E-K9 harnesses MIMO (Multiple Input, Multiple Output) technology and is equipped with extensive security protocols to empower a safe and efficient wireless environment. It embodies the perfect balance between advanced features and affordability, making it suitable for both small businesses and large enterprises.

You May Also Be Interested in

HP
Aruba, a Hewlett Packard Enterprise company Instant IAP-225
Need more? Email Us
HP
Aruba Iap-215 (RW) Instant 3X3:3 11AC AP
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company AP-315
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company Access Point IAP-314
Need more? Email Us
HP
HPE 205 INSTANT DUAL RADIO 802.11AC
Need more? Email Us
HP
Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Need more? Email Us
HP
Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Need more? Email Us
HP
Aruba IAP-315 (RW) Instant 2x/ 4x 11ac AP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess