EN
  • EN
  • DE

HP J9774A-NOPWR - HP 2530-8G PoE+ Switch without PWR

Part No HP J9774A-NOPWR - HP 2530-8G PoE+ Switch without PWR
Manufacturer HP
Catalog Switch
Description HP 2530-8G PoE+ Switch without PWR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413144-HP J9774A-NOPWR - HP 2530-8G PoE+ Switch without PWR
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP J9774A-NOPWR - HP 2530-8G PoE+ Switch without PWR CAD Model

Description

The HP J9774A-NOPWR is a compact and efficient networking solution designed to meet the needs of small to medium-sized businesses, branch offices, and enterprise environments requiring a power-over-ethernet (PoE) capability without an internal power supply. This model is part of the HP 2530 series and features 8 gigabit ethernet ports with PoE+ support, offering flexibility and the convenience of powering PoE-enabled devices like IP phones, wireless access points, and surveillance cameras directly through the network cables, thereby reducing the need for additional power cables and adapters. Although this particular model does not come with an internal power supply (PWR), it can be used in conjunction with an external power source or PoE injector to provide power to connected devices. Furthermore, the HP 2530-8G PoE+ Switch is designed for ease of deployment, management, and maintenance with features such as an intuitive web-based interface, SNMP support for remote monitoring and management, and VLAN support for network segmentation and enhanced security. It also includes robust security features such as access control lists (ACLs), IEEE 802.1X, and port security to protect against unauthorized access and ensure a secure networking environment.

You May Also Be Interested in

CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess