EN
  • EN
  • DE

HF46F-G/024-HS1T

Part No HF46F-G/024-HS1T
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description Relay HF46F-G/024-HS1T, 10A, coil voltage 24VDC, make contact (1A), 7A/30VDC, 7A/250VAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062604-HF46F-G/024-HS1T
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF46F-G/024-HS1T CAD Model

Description

The HF46F-G/024-HS1T is a miniature, high-sensitivity relay manufactured by HongFa. It is designed for applications requiring low power consumption and reliable switching performance in a compact form factor. The sealed construction makes it suitable for use in environments with potential exposure to dust or moisture.

Applications:

  • Industrial control systems
  • Home appliances
  • Security systems
  • Automotive electronics
  • Telecommunications equipment

Features:

  • Miniature size for space-saving installation
  • Contact form: SPDT (Single Pole Double Throw)
  • Contact rating: 5A at 250VAC / 30VDC
  • Coil voltage: 24VDC
  • High sensitivity
  • Sealed construction (wash tight)
  • RoHS compliant

Benefits:

  • Low coil power consumption reduces energy consumption and heat generation.
  • Compact size allows for high-density mounting on PCBs.
  • Sealed construction provides protection against dust and moisture, extending the relay's lifespan and improving reliability.
  • High sensitivity enables direct driving from low-power logic circuits.
  • RoHS compliance ensures environmental responsibility.

Additional Details:

The 'HF46F-G' indicates a sealed version of the HF46F series relay. The '024' designates a 24VDC coil voltage. The 'HS1T' likely refers to high sensitivity and a specific terminal configuration or sealing type. This relay is well-suited for applications where environmental protection and low power consumption are critical requirements.

Technical Specifications:

Contact Resistance: 100 mOhm (max)
Operate Time: 8ms (max)
Release Time: 5ms (max)
Insulation Resistance: 1000 MOhm (min) at 500VDC
Dielectric Strength: 1500VAC between contacts; 2500VAC between coil and contacts
Operating Temperature: -40°C to +85°C
Weight: Approximately 6g

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Dell
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess