EN
  • EN
  • DE

HF115F-A/024-2Z4BF

Part No HF115F-A/024-2Z4BF
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF115F Series 8 A SPDT 24 VDC PCB Mount Sealed Miniature High Power Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Termination PCB
Throw Configuration DPDT
Win Source Part Number 1062520-HF115F-A/024-2Z4BF
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF115F-A/024-2Z4BF CAD Model

Description

The HF115F-A/024-2Z4BF is a miniature electromagnetic power relay manufactured by HongFa. This relay is designed for a broad range of applications, providing reliable switching performance in a compact package. It is characterized by its high sensitivity, making it suitable for use in circuits with low control power. The 'A' variant often signifies enhanced insulation or other specific improvements.

Applications:

  • Home appliances: Used in washing machines, refrigerators, microwave ovens, and air conditioners for controlling various functions.
  • Industrial control systems: Employed in programmable logic controllers (PLCs), process control equipment, and automated machinery.
  • Power supplies: Integrated into power supplies and uninterruptible power supplies (UPS) for switching and protection circuits.
  • Automotive electronics: Utilized in automotive control units (ECUs) for controlling lights, motors, and other electrical components.
  • Telecommunications equipment: Found in telecom systems for signal routing and switching applications.

Features:

  • Miniature size: Compact design allows for high-density mounting on PCBs.
  • High sensitivity: Requires low coil power for activation.
  • High switching capacity: Capable of switching loads up to specified current and voltage ratings.
  • Various contact configurations: Available in different contact arrangements to suit diverse application requirements.
  • Environmental-friendly product (RoHS compliant): Meets environmental regulations for hazardous substances.

Benefits:

  • Reliable performance: Provides consistent and dependable switching operations.
  • Energy-efficient: Low coil power consumption contributes to energy savings.
  • Space-saving: Miniature size enables compact circuit designs.
  • Versatile application: Suitable for a wide range of industrial and consumer applications.
  • Cost-effective: Offers a balance of performance and affordability.

Technical Specifications:

  • Coil Voltage: 24VDC
  • Contact Arrangement: Check Datasheet.
  • Contact Rating: Verify from the datasheet, but Hongfa HF115F series generally handles 10A at 250VAC.
  • Coil Power: Low coil power, check datasheet for exact value.
  • Operating Temperature: Usually -40°C to +85°C
  • RoHS Compliant: Yes

For detailed specifications and application notes, refer to the official HongFa datasheet for HF115F series relays.

You May Also Be Interested in

Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess