EN
  • EN
  • DE

FMMT4402TA

Part No FMMT4402TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059455-FMMT4402TA
Categories OEM Parts(F-I)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMMT4402TA CAD Model

Description

Introducing the FMMT4402TA Transistor from Diodes Incorporated

The FMMT4402TA is a high-performance, PNP silicon planar medium power transistor designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This transistor is housed in a compact SOT-23 package, making it suitable for surface-mount applications where space is at a premium. It is a versatile component that can be used in a wide array of electronic circuits, ranging from signal processing to power management.

Key Features and Benefits

  • High Current Capacity: The FMMT4402TA is capable of handling continuous collector currents up to 600 mA, making it suitable for driving moderate loads in electronic circuits.
  • Low Saturation Voltage: With a low collector-emitter saturation voltage of typically 0.2 V at 10 mA, this transistor ensures efficient operation with minimal power loss, which is crucial for battery-powered devices.
  • High Gain Bandwidth Product: It boasts a transition frequency of 200 MHz, providing excellent amplification characteristics for high-speed signal processing.
  • Robust Thermal Performance: The SOT-23 package is designed for optimal thermal dissipation, ensuring reliable performance even under high power conditions.
  • Complementary NPN Type Available: For applications requiring push-pull configurations, a complementary NPN type (FMMT4401TA) is available, allowing designers to create balanced amplifier stages with ease.

Applications

The FMMT4402TA is ideal for use in a variety of applications, including:

  • Signal amplification in audio and video equipment
  • Driver stages in amplifiers and switches
  • Power management modules
  • Linear and digital ICs
  • Portable and battery-operated devices

Quality and Reliability

Diodes Incorporated is committed to the highest standards of quality and reliability, and the FMMT4402TA is no exception. Each transistor is manufactured using the company's advanced semiconductor processes, ensuring consistent performance and longevity. Whether you are designing consumer electronics or industrial control systems, the FMMT4402TA provides the efficiency, reliability, and performance required for today's demanding electronic applications.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by Diodes Incorporated. The FMMT4402TA is a testament to the company's dedication to providing innovative and reliable components for the electronics industry.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Dell
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess