EN
  • EN
  • DE

FBM0603-222P

Part No FBM0603-222P
Manufacturer Venkel
Catalog OEM Parts (F - I)
Description Multi-Layer Ferrite Bead; 0603; 2.2K
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033756-FBM0603-222P
Categories OEM Parts(F-I)
Manufacturer Venkel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FBM0603-222P CAD Model

Description

The FBM0603-222P is a ferrite bead manufactured by Venkel. It is designed to suppress high-frequency noise in electronic circuits. The '0603' refers to the EIA standard case size (0603), and the '222' likely indicates an impedance value, commonly 2200 Ohms at 100MHz. The 'P' may refer to packaging or a specific material composition.

Applications:

  • Noise suppression in power supplies
  • Filtering high-frequency noise in signal lines
  • EMI (Electromagnetic Interference) reduction in electronic devices
  • Decoupling capacitors
  • Suppression of noise generated by microprocessors and other digital circuits
  • USB port filtering
  • Audio circuits

Features:

  • Impedance: 2200 Ohms at 100 MHz (likely, needs verification)
  • Case Size: 0603 (1.6mm x 0.8mm)
  • DC Resistance: Low (to minimize signal loss)
  • Rated Current: (Dependent on specific datasheet, research required)
  • Operating Temperature Range: (Dependent on specific datasheet, research required)
  • Material: Ferrite

Benefits:

  • Effective noise suppression reduces EMI
  • Small size saves board space
  • Low DC resistance minimizes signal attenuation
  • Easy to install using standard SMT (Surface Mount Technology) techniques
  • Improves signal integrity

Additional Details:

The FBM0603-222P ferrite bead is constructed using a ferrite material that exhibits high impedance at high frequencies. This impedance effectively blocks high-frequency noise from propagating through the circuit. The low DC resistance ensures that the bead does not significantly attenuate the desired signal. It's commonly used in a variety of electronic devices to meet EMI/EMC (Electromagnetic Compatibility) regulations and improve overall signal quality. Consult the Venkel datasheet for precise specifications regarding impedance vs. frequency, current rating, DC resistance, and operating temperature range. The 'P' designation could refer to a specific plating or packaging format provided by Venkel.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess