EN
  • EN
  • DE

XC6383B401PR

Part No XC6383B401PR
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105624-XC6383B401PR
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6383B401PR CAD Model

Description

The XC6383B401PR is a highly accurate and low-power voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels and provide a reset signal when the voltage falls below a specified threshold. This component is ideal for various applications, including microcontroller reset, power management systems, and battery monitoring in portable devices.

Applications:

  • Microcontroller Reset Circuits: Ensures that microcontrollers are properly reset during power-up or voltage drops.
  • Power Management Systems: Monitors voltage levels to prevent system malfunction due to voltage fluctuations.
  • Battery Monitoring: Detects low battery conditions in portable devices to prevent data loss or system failure.
  • Voltage Monitoring in Automotive Systems: Protects sensitive electronic components from voltage spikes or drops.
  • Industrial Control Systems: Provides reliable voltage monitoring in harsh environments.

Features:

  • High Accuracy: Provides precise voltage detection with minimal tolerance.
  • Low Power Consumption: Extends battery life in portable devices by minimizing current drain.
  • Small Package: Available in compact packages like SOT-25, suitable for space-constrained applications.
  • Built-in Hysteresis: Prevents output chattering due to noise or minor voltage fluctuations.
  • Open Drain Output: Allows for flexible voltage level translation and interfacing with various circuits.
  • Wide Operating Temperature Range: Functions reliably across a broad range of temperatures, typically -40°C to +85°C.

Benefits:

  • Reliable System Operation: Ensures stable and reliable operation of electronic systems by preventing errors due to voltage fluctuations.
  • Extended Battery Life: Minimizes power consumption, extending the operating time of battery-powered devices.
  • Simplified Circuit Design: Reduces the number of external components required, simplifying circuit design.
  • Compact Solution: Small package size enables integration into space-constrained applications.
  • Enhanced System Stability: Hysteresis feature enhances noise immunity and prevents false triggering.

Additional Details:

The XC6383B401PR features a detection voltage of 4.0V. The PR suffix indicates a specific packaging or tape and reel option. The output configuration is typically N-channel open drain, requiring a pull-up resistor for proper operation. This device is designed to operate over a wide temperature range, making it suitable for various applications in industrial and consumer electronics. The hysteresis voltage helps to avoid unstable output signals caused by noise or small voltage variations.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess