EN
  • EN
  • DE

HF115F/012-2HS4AF(257)

Part No HF115F/012-2HS4AF(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008614-HF115F/012-2HS4AF(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF115F/012-2HS4AF(257) CAD Model

Description

The HF115F/012-2HS4AF(257) is a miniature electromagnetic power relay manufactured by HongFa. This relay is designed for a broad range of applications, providing reliable switching performance in a compact package. It is characterized by its high sensitivity, making it suitable for use in circuits with low control power.

Applications:

  • Home appliances: Used in washing machines, refrigerators, microwave ovens, and air conditioners for controlling various functions.
  • Industrial control systems: Employed in programmable logic controllers (PLCs), process control equipment, and automated machinery.
  • Power supplies: Integrated into power supplies and uninterruptible power supplies (UPS) for switching and protection circuits.
  • Automotive electronics: Utilized in automotive control units (ECUs) for controlling lights, motors, and other electrical components.
  • Telecommunications equipment: Found in telecom systems for signal routing and switching applications.

Features:

  • Miniature size: Compact design allows for high-density mounting on PCBs.
  • High sensitivity: Requires low coil power for activation.
  • High switching capacity: Capable of switching loads up to specified current and voltage ratings.
  • Various contact configurations: Available in different contact arrangements to suit diverse application requirements.
  • Environmental-friendly product (RoHS compliant): Meets environmental regulations for hazardous substances.

Benefits:

  • Reliable performance: Provides consistent and dependable switching operations.
  • Energy-efficient: Low coil power consumption contributes to energy savings.
  • Space-saving: Miniature size enables compact circuit designs.
  • Versatile application: Suitable for a wide range of industrial and consumer applications.
  • Cost-effective: Offers a balance of performance and affordability.

Technical Specifications:

  • Coil Voltage: 12VDC
  • Contact Arrangement: Typically SPDT (Single Pole Double Throw) or SPST (Single Pole Single Throw), but this specific part number requires further datasheet verification.
  • Contact Rating: Verify from the datasheet, but Hongfa HF115F series generally handles 10A at 250VAC.
  • Coil Power: Low coil power, check datasheet for exact value.
  • Operating Temperature: Usually -40°C to +85°C
  • RoHS Compliant: Yes

For detailed specifications and application notes, refer to the official HongFa datasheet for HF115F series relays.

You May Also Be Interested in

Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hewlett Packard
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess