EN
  • EN
  • DE

R5460N222AA-TR-FE

Part No R5460N222AA-TR-FE
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968404-R5460N222AA-TR-FE
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5460N222AA-TR-FE CAD Model

Description

The R5460N222AA-TR-FE is a high-accuracy voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. This IC is designed to monitor voltage levels in electronic circuits and generate a reset signal when the voltage falls below a predefined threshold. It's particularly useful in applications where stable power supply is critical for reliable operation, such as in microcontrollers, memory devices, and other sensitive electronic components.

Applications:

  • Microcontroller reset: Ensures proper initialization of microcontrollers after a power-on or brown-out event.
  • Battery voltage monitoring: Monitors battery voltage levels in portable devices to prevent deep discharge and data loss.
  • Power management systems: Provides voltage detection for power good signals in power management circuits.
  • Memory protection: Protects data stored in volatile memory during power failures by triggering a data backup or shutdown sequence.
  • Real-time clock (RTC) backup: Ensures that the RTC continues to operate during a power outage by switching to a backup battery.

Features:

  • High-accuracy voltage detection: Provides precise voltage monitoring with a low tolerance.
  • Ultra-low current consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Built-in hysteresis: Prevents oscillation and ensures stable reset signal generation.
  • Small package size: Available in a compact package for space-constrained applications.
  • Open-drain output: Offers flexible interfacing with various logic circuits.

Benefits:

  • Improved system reliability: Prevents malfunctions and data corruption due to voltage drops.
  • Extended battery life: Low power consumption minimizes drain on battery-powered devices.
  • Simplified circuit design: Integrated features reduce the need for external components.
  • Enhanced system stability: Hysteresis prevents false triggering and ensures a clean reset signal.
  • Cost-effective solution: Provides essential voltage monitoring functionality at a competitive price.

Technical Specifications:

The R5460N222AA-TR-FE features a detection voltage of 2.2V (typical). It has an ultra-low supply current consumption, typically in the range of a few microamperes. The hysteresis voltage is typically around 0.1V. The operating temperature range is -40°C to +85°C. The output is an N-channel open-drain type. The package is a SOT-23-5. The detection voltage accuracy is typically ±1.5%.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7896 $59.2200
180+ $0.6480 $116.6400
280+ $0.6276 $175.7280
385+ $0.6075 $233.8875
495+ $0.5872 $290.6640
660+ $0.5264 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,667 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess