EN
  • EN
  • DE

HF115F/005-1ZS1AF(257)

Part No HF115F/005-1ZS1AF(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971008-HF115F/005-1ZS1AF(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF115F/005-1ZS1AF(257) CAD Model

Description

The HF115F/005-1ZS1AF(257) is a miniature electromagnetic power relay manufactured by Hongfa. This relay is designed for a wide range of applications requiring reliable switching capabilities in a compact form factor. It is known for its high sensitivity and long operational life.

Applications

  • Home appliances such as air conditioners, refrigerators, and washing machines
  • Industrial control systems
  • Power supplies
  • Telecommunications equipment
  • Automotive electronics

Features

  • Contact Arrangement: 1 Form A (SPST-NO)
  • Coil Voltage: 5VDC
  • Contact Rating: 10A at 250VAC / 30VDC
  • Dielectric Strength: 4000VAC between coil and contacts
  • Insulation Resistance: 100 MΩ minimum
  • Contact Material: AgSnO
  • Ambient Temperature: -40°C to +85°C
  • Mounting: PCB Through-hole
  • Ultra-small size

Benefits

  • High Switching Capacity: Capable of switching up to 10A, making it suitable for many applications.
  • Compact Size: Miniature design allows for high-density mounting on PCBs.
  • High Sensitivity: Requires minimal coil power for activation, increasing efficiency.
  • Long Life: Designed for high endurance, ensuring reliable operation over an extended period.
  • Wide Operating Temperature Range: Suitable for use in diverse environmental conditions.
  • RoHS Compliant: Meets environmental standards, reducing harmful substances.

The HF115F/005-1ZS1AF(257) from Hongfa is a versatile and reliable relay suitable for a wide range of applications. Its compact size, high switching capacity, and long operational life make it an excellent choice for designs requiring efficient and dependable switching. The 5V coil voltage allows for easy integration with common control circuits. Its construction meets environmental standards, further enhancing its appeal for modern electronic designs.

You May Also Be Interested in

SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess