EN
  • EN
  • DE

TK71633SCL-G

Part No TK71633SCL-G
Manufacturer Toko America Inc.
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 367290-TK71633SCL-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK71633SCL-G CAD Model

Description

The TK71633SCL-G is a SAW (Surface Acoustic Wave) filter manufactured by Toko America Inc. These filters are fundamental components within radio frequency (RF) systems, enabling precise selection of desired signals while effectively rejecting unwanted noise and interference. Specifically, the TK71633SCL-G is designed for operation at a designated frequency range, making it well-suited for a variety of wireless communication applications.

Applications

  • Wireless Communication Systems
  • Remote Control Systems
  • Cordless Phones
  • ISM (Industrial, Scientific, and Medical) Band Devices
  • Wireless Security Systems

Features

  • Low Insertion Loss: This feature minimizes the signal attenuation within the passband, ensuring efficient transmission and reception.
  • High Rejection: Provides robust attenuation of signals outside the passband, effectively reducing interference.
  • Compact Size: The small form factor facilitates integration into space-constrained designs and portable devices.
  • Stable Performance: Offers reliable operation over a broad temperature range, ensuring consistent filtering performance.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs and improving efficiency.
  • Precise Center Frequency: Ensures accurate filtering around the target frequency, optimizing selectivity.

Benefits

  • Improved Signal Quality: Reduces noise and interference, contributing to clearer and more reliable communication.
  • Extended Range: Maximizes the operational range of wireless devices by minimizing signal loss and improving signal strength.
  • Reduced Power Consumption: Minimizes signal loss, conserving battery life in portable devices and extending operating time.
  • Enhanced System Performance: Optimizes overall system performance by improving signal clarity and reducing distortion.
  • Reliable Operation: Ensures consistent and dependable filtering performance under varying conditions, contributing to overall system reliability.
  • Simplified Integration: The compact size and SMT compatibility simplify integration into existing circuit designs, streamlining the design process.

Additional Details

The performance of the TK71633SCL-G SAW filter is characterized by its center frequency, bandwidth, insertion loss, passband ripple, and rejection. It is constructed with piezoelectric materials that facilitate the conversion of electrical signals into acoustic waves and back, thus enabling frequency-selective filtering. The surface-mount package streamlines manufacturing processes. Always consult the manufacturer's datasheet for comprehensive specifications, including impedance matching requirements, temperature characteristics, and handling precautions. The device sees common usage within ISM band applications. Proper impedance matching is crucial for optimal performance, requiring the implementation of appropriate matching networks. This component is lead-free and RoHS compliant.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess