EN
  • EN
  • DE

6MBP50RA-060-55

Part No 6MBP50RA-060-55
Manufacturer Fuji Electric
Catalog OEM Parts (0 - 9)
Description IPM 6-PACK IGBT MODULE 50A 600V PT; Transistor Type: IGBT Module; Transistor Polarity: PT; Voltage Vces: 600V;...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Collector Emitter Breakdown Voltage 600 V
Collector Emitter Voltage (VCEO) 2.8 V
Height 22 mm
Isolation Voltage 2.5 kV
Length 109 mm
Max Collector Current 50 A
Maximum Operating Temperature 100 °C
Max Power Dissipation 198 W
Min Operating Temperature -20 °C
Mount PCB
Number of Pins 15
Power Dissipation 198 W
Rise Time 300 ns
RoHS Compliant
Termination Screw
Width 109 mm
Win Source Part Number 1039849-6MBP50RA-060-55
Categories OEM Parts(0-9)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6MBP50RA-060-55 CAD Model

Description

The 6MBP50RA-060-55 electronic component manufactured by Fuji Electric is a screw termination power module that is surface mount device (SMD) compatible.

  • Termination: Screw
  • Power dissipation: 198 W
  • Length: 109 mm
  • Height: 22 mm
  • Width: 109 mm
  • Pins: 15
  • Isolation voltage: 2.5 kV
  • Rise time: 300 ns
  • Maximum operating temperature: 100 °C
  • RoHS compliant: Yes
  • Mounting: PCB
  • Collector emitter breakdown voltage: 600 V
  • Collector emitter voltage (VCEO): 2.8 V
  • Maximum collector current: 50 A
  • Supply and demand status: Shortage

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Samsung
Need more? Email Us
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Teledyne Technologies Incorporated
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess