EN
  • EN
  • DE

HF105F-1/005D-1HSTF(257)

Part No HF105F-1/005D-1HSTF(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF105F-1 Series, PCB Mount Sealed Miniature High Power Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974971-HF105F-1/005D-1HSTF(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF105F-1/005D-1HSTF(257) CAD Model

Description

The HF105F-1/005D-1HSTF(257) is a miniature electromagnetic relay manufactured by Hongfa. It is designed for a wide range of applications where reliable switching is required. These relays are commonly used in automation, control systems, and various electronic devices.

Applications

  • Home appliances (e.g., washing machines, refrigerators)
  • Industrial automation equipment
  • Power supplies
  • HVAC systems
  • Lighting control systems
  • Telecommunications equipment

Features

  • Miniature size: Compact design allows for high-density mounting on PCBs.
  • High switching capacity: Capable of handling significant current and voltage loads.
  • Low coil power consumption: Minimizes energy usage and reduces heat generation.
  • High insulation resistance: Provides electrical isolation between the coil and contacts.
  • Long life expectancy: Offers reliable performance over an extended period.
  • Various terminal types available: Suitable for different mounting methods (e.g., PCB, socket).
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Reliable switching: Ensures accurate and dependable operation of circuits.
  • Compact design: Enables integration into space-constrained applications.
  • Energy efficiency: Reduces power consumption and lowers operating costs.
  • Long lifespan: Provides long-term reliability and reduces the need for frequent replacements.
  • Versatile applications: Suitable for a wide range of switching tasks.

Additional Details

The 'HF105F' designates the relay series from Hongfa. The '1' indicates a single-pole configuration. '005D' signifies a coil voltage of 5VDC. '1HSTF' specifies the contact material and form (e.g., AgSnO2, SPDT). '(257)' likely represents a specific production batch or internal code. Contact ratings (e.g., 10A at 250VAC) and coil resistance are key electrical parameters. The datasheet provides detailed information on contact configurations, coil characteristics, and mechanical dimensions.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess