EN
  • EN
  • DE

ADE8157ACPZ-02

Part No ADE8157ACPZ-02
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description The ADE8157 is a complete digital baseband processor IC that includes a physical layer (PHY), data link layer (DLL),...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Number of Pins 40
RoHS Non-Compliant
Win Source Part Number 1043432-ADE8157ACPZ-02
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADE8157ACPZ-02 CAD Model

Description

Product Overview: ADE8157ACPZ-02 from Analog Devices Inc.

The ADE8157ACPZ-02, crafted by the renowned Analog Devices Inc., is a state-of-the-art energy metering IC that stands out in the market for its precision and reliability. This advanced piece of technology is specifically designed to cater to the needs of single-phase energy meters, delivering high accuracy measurements for active energy consumption.

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the ADE8157ACPZ-02 is an ideal solution for space-constrained applications. Its small footprint, combined with its robust feature set, makes it a top choice for modern energy meter designs. The device operates over an extended industrial temperature range, ensuring consistent performance in diverse environmental conditions.

Key Features:

  • High Precision: With its exceptional accuracy, the ADE8157ACPZ-02 ensures precise energy measurement, which is crucial for both consumers and utility companies in managing and billing energy usage.
  • On-Chip Features: It includes integrated functionalities such as a zero-crossing detection (ZX) and power supply monitoring, which simplify design and reduce external component count.
  • Digital Calibration: This IC supports digital calibration across all measurement ranges, which facilitates easy calibration during manufacturing and reduces production costs.
  • Communication Interface: The ADE8157ACPZ-02 is equipped with a Serial Peripheral Interface (SPI) that enables seamless communication with microcontrollers, allowing for easy integration into existing and new metering systems.

Applications:

Primarily used in single-phase energy meters, the ADE8157ACPZ-02 is versatile enough to be integrated into a variety of applications, including:

  • Residential energy meters
  • Smart metering systems
  • Energy monitoring and management systems
  • Sub-metering applications

In conclusion, the ADE8157ACPZ-02 from Analog Devices Inc. is a top-tier energy metering IC that offers unparalleled accuracy and a rich feature set for efficient energy measurement solutions. Its robust design and ease of integration make it a valuable component for any energy-conscious application.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess