EN
  • EN
  • DE

T4054A1000

Part No T4054A1000
Manufacturer Honeywell
Catalog OEM Parts (T - Z)
Description T4054A1000 120V Spst Utility
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960436-T4054A1000
Categories OEM Parts(T-Z)
Manufacturer Honeywell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T4054A1000 CAD Model

Description

The T4054A1000 is a temperature controller offered by Honeywell. It is designed for use in a variety of HVAC (Heating, Ventilation, and Air Conditioning) systems to maintain a consistent and comfortable environment. This controller provides accurate temperature sensing and precise control of heating and cooling equipment.

Applications:

  • Residential heating and cooling systems
  • Commercial building HVAC systems
  • Industrial process temperature control
  • Greenhouses and agricultural environments
  • Refrigeration systems

Features:

  • Accurate Temperature Sensing: Provides precise temperature measurement for reliable control.
  • Adjustable Setpoints: Allows users to set desired temperature levels.
  • On/Off Control: Simple and effective control for heating and cooling equipment.
  • Durable Construction: Built to withstand harsh environmental conditions.
  • Easy Installation: Designed for straightforward installation and setup.
  • Manual Override: Provides manual control in case of system failure.

Benefits:

  • Consistent Comfort: Maintains a stable and comfortable indoor environment.
  • Energy Efficiency: Helps optimize energy consumption by accurately controlling heating and cooling.
  • Cost Savings: Reduces energy bills through efficient temperature management.
  • Reliable Operation: Ensures dependable performance in various applications.
  • Easy to Use: Simple interface for easy setup and operation.

Additional Details:

The T4054A1000 typically uses a bimetallic strip or similar temperature-sensing element to detect temperature changes. This element then activates a switch to control the heating or cooling equipment. The setpoint is adjustable via a dial or other mechanism, allowing users to customize the desired temperature. The controller is designed to be compatible with a wide range of HVAC systems and is suitable for both new installations and retrofits. Its robust construction ensures long-lasting performance in demanding environments. This temperature controller is an essential component for maintaining comfortable and energy-efficient indoor environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us
Xilinx Inc.
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 32QFN / Telecom IC Signal Conditioner 32-QFN (5x5)
Lowest to $34.1750
Texas Instruments
Need more? Email Us
Texas Instruments
IC VIDEO CCD SIGNAL PROC 48TQFP / Video Processor IC Analog Voltage 48-TQFP (7x7) Package
Lowest to $3.8090
Kemet
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess