EN
  • EN
  • DE

LTM4646IY

Part No LTM4646IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.6-5.5V 0.6-5.5V / Non-Isolated PoL Module DC DC Converter 2 Output 0.6 ~ 5.5V 0.6 ~ 5.5V 10A, 10A 4.5V - 20V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series LTM®, uModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 20V
Voltage - Output 1 0.6 ~ 5.5V
Voltage - Output 2 0.6 ~ 5.5V
Current - Output (Max) 10A, 10A
Applications ITE (Commercial)
Features OCP, OVP, SCP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 96%
Mounting SMD (SMT)
Package / Case 88-BBGA Module
Dimension 0.59" L x 0.44" W x 0.21" H (15.0mm x 11.3mm x 5.2mm)
Supplier Device Package 88-BGA (15x11.25)
Base Product Number LTM4646
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names -2735-LTM4646IY
Standard Package 119
Win Source Part Number 1010316-LTM4646IY
Ultra Librarian 3D Model Ultra Librarian LTM4646IY CAD Model

Description

The LTM4646IY from Analog Devices Inc. is a high-performance, dual 10A or single 20A, step-down μModule (micromodule) regulator. It is designed to meet the needs of demanding power supply applications in the telecommunications, networking, industrial, and computing sectors. This compact module integrates the inductor, power switches, DC/DC controller, and other supporting components within a 16mm x 16mm x 5.01mm BGA (Ball Grid Array) package.

One of the key advantages of the LTM4646IY is its versatility. It can operate as two independent 10A output channels or be configured to provide a single 20A output, making it suitable for a broad range of applications. The device supports a wide input voltage range from 4.5V to 20V, making it compatible with a variety of power sources.

The LTM4646IY boasts high efficiency, which is critical for reducing thermal stress and improving system reliability. Its high switching frequency and current mode control enable fast transient response and excellent loop stability. Moreover, users can synchronize the switching frequency to an external clock to minimize system noise and interference.

For protection and reliability, the LTM4646IY includes features such as overvoltage, overcurrent, and overtemperature protection. Additionally, its output voltage is precisely regulated with an accuracy of ±1.5% over the full temperature range of -40°C to 125°C.

Designers will appreciate the ease of use offered by the LTM4646IY. With minimal external components required, this μModule regulator simplifies the design process, reduces design time, and helps accelerate time-to-market for complex power supply solutions. The device also provides a tracking feature, allowing for the sequencing of multiple LTM4646IY modules in complex power systems.

Overall, the LTM4646IY by Analog Devices Inc. represents a powerful, efficient, and flexible power management solution, packed into a small footprint, making it an excellent choice for space-constrained applications that require reliable and high-performance power delivery.

You May Also Be Interested in

FDK America, Inc.
DC DC CONVERTER
Lowest to $18.7688
ABB Embedded Power
DC DC CONVERTER +/-5V 25W
Need more? Email Us
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $16.9218
Analog Devices Inc.
QUAD 40VIN 1.2A STEPDOWN SILENT
Lowest to $76.2407
XP Power
DC DC CONVERTER +/-5V 2W
Need more? Email Us
Analog Devices Inc.
DUAL 40VIN, 3A SILENT SWITCR UMO
Lowest to $22.7263
FDK America, Inc.
DC DC CONVERTER
Lowest to $112.2256
Analog Devices Inc.
DC DC CONVERTER 2X3.3V 2X5.5V
Lowest to $35.3732
ABB Embedded Power
DC DC CONVERTER 5V +/-15V 25W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.4192 $58.4192
3+ $47.9337 $143.8011
4+ $46.4358 $185.7432
5+ $44.9378 $224.6890
6+ $43.4399 $260.6394
8+ $38.9461 $311.5688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess