EN
  • EN
  • DE

RT9172-33PM

Part No RT9172-33PM
Manufacturer Richtek USA Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835939-RT9172-33PM
Ultra Librarian 3D Model Ultra Librarian RT9172-33PM CAD Model

Description

The RT9172-33PM is a low dropout (LDO) voltage regulator from Richtek USA Inc., designed to provide a stable and accurate 3.3V output. This regulator is particularly suitable for applications requiring efficient power management and stable voltage supply, such as portable devices, wireless communication systems, and various battery-powered applications.

Applications

  • Portable Electronics: Powering microcontrollers, memory, and other low-power components in devices such as smartphones, tablets, and wearables.
  • Wireless Communication Modules: Providing stable voltage for transceivers and RF front-ends in Bluetooth, Wi-Fi, and Zigbee modules.
  • Embedded Systems: Regulating voltage for microprocessors, ASICs, and other critical components in embedded systems.
  • Battery-Powered Devices: Efficiently regulating voltage in battery-powered applications, maximizing battery life.
  • Post-Regulation: Reducing noise and ripple in power supplies for sensitive analog circuits.

Features

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, maximizing efficiency and extending battery life.
  • High Output Accuracy: Maintains a precise 3.3V output voltage, ensuring stable operation of connected devices.
  • Low Quiescent Current: Consumes minimal current when not actively supplying a load, further extending battery life.
  • Short-Circuit Protection: Protects the regulator and connected devices from damage due to short circuits.
  • Over-Temperature Protection: Shuts down the regulator if the temperature exceeds safe limits, preventing overheating and damage.
  • Enable/Disable Control: Allows the regulator to be turned on or off via an external signal, reducing power consumption when the device is not in use.
  • Small Package Size: Available in compact packages, suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to increased energy efficiency, prolonging battery life in portable devices.
  • Stable and Reliable Power Supply: High output accuracy and robust protection features ensure a stable and reliable power supply for sensitive electronic components.
  • Reduced System Cost: Integrated protection features eliminate the need for external protection components.
  • Simplified Design: Easy to use and requiring few external components, simplifying the design process.
  • Improved System Performance: Clean and stable power supply minimizes noise and interference, improving the overall performance of the system.

Additional Details

The RT9172-33PM is designed to operate over a wide input voltage range and is typically available in small surface-mount packages like SOT-23. The enable pin allows external control of the regulator's output, providing a convenient way to reduce power consumption when the device is not active. The over-temperature protection feature ensures the regulator's reliability by preventing overheating in the event of an overload condition. The low dropout voltage characteristic makes it well-suited for battery-powered applications where the battery voltage decreases over time.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess