EN
  • EN
  • DE

CSD423610SSR

Part No CSD423610SSR
Manufacturer Hoffman Enclosures, Inc.
Catalog OEM Parts (C - E)
Description Concept Type 4X with Additional Latches, 42.00 x 36.00 x 10.00, SS Type 304
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1027951-CSD423610SSR
Categories OEM Parts(C-E)
Manufacturer Hoffman Enclosures, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSD423610SSR CAD Model

Description

The CSD423610SSR is a Hoffman Enclosures, Inc. product, falling under the category of disconnect enclosures. It is specifically designed to house and protect electrical disconnect switches, circuit breakers, and other control components in industrial environments. These enclosures ensure safety and reliability by safeguarding sensitive equipment from harsh conditions such as dust, water, and corrosion.

Applications

  • Industrial automation systems
  • Manufacturing plants
  • Water treatment facilities
  • Oil and gas refineries
  • Power generation and distribution
  • Food and beverage processing plants
  • Outdoor electrical installations

Features

  • Type 3R/4/12 Enclosure: Provides protection against rain, sleet, snow, splashing water, and dust.
  • Stainless Steel Construction: Offers excellent corrosion resistance, suitable for harsh environments.
  • Continuously Welded Seams: Ensures a tight seal to prevent ingress of contaminants.
  • Door with Padlocking Handle: Provides secure access to the enclosure while preventing unauthorized entry.
  • Removable Door: Simplifies installation and maintenance of internal components.
  • Mounting Holes: Allows for easy wall or floor mounting.
  • Grounding Stud: Provides a secure grounding point for electrical safety.

Benefits

  • Enhanced Safety: Protects personnel from electrical hazards by containing live components within a secure enclosure.
  • Equipment Protection: Shields electrical equipment from environmental factors that can cause damage or malfunction.
  • Extended Equipment Lifespan: Reduces the risk of corrosion and other forms of degradation, prolonging the lifespan of the housed equipment.
  • Reduced Downtime: Minimizes the likelihood of equipment failure due to environmental exposure, leading to less downtime.
  • Compliance with Standards: Meets industry standards for electrical enclosures, ensuring compliance with safety regulations.

Additional Details

The CSD423610SSR has dimensions of approximately 42 inches in height, 36 inches in width, and 10 inches in depth. The stainless steel construction is typically 304 or 316 grade, depending on the specific application and corrosion resistance requirements. The enclosure is designed to accommodate a variety of disconnect switches and circuit breakers, with ample internal space for wiring and connections. The padlocking handle provides an additional layer of security to prevent unauthorized access. Proper installation and grounding are crucial for ensuring the safety and performance of the enclosure.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.5965
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess