EN
  • EN
  • DE

HMC5982LP3ETR

Part No HMC5982LP3ETR
Manufacturer Hittite
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1333+
Reference case QFN
Manufacturer Hittite
Manufacturer Homepage www.hittite.com
Win Source Part Number 718540-HMC5982LP3ETR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC5982LP3ETR CAD Model

Description

The HMC5982LP3ETR is a high-linearity, low-noise amplifier (LNA) from Hittite Microwave Corporation, now Analog Devices. This LNA is designed for use in a variety of high-performance RF and microwave applications, providing excellent gain and low noise figure. It operates over a wide frequency range, making it suitable for various wireless communication and radar systems.

Applications

  • Wireless infrastructure
  • Test and measurement equipment
  • Radar systems
  • Satellite communications
  • Military communications
  • Receiver front-ends

Features

  • Frequency range: 2 to 6 GHz
  • Gain: 24 dB typical
  • Noise figure: 1.5 dB typical
  • Output IP3: +35 dBm typical
  • Single supply operation: +5V
  • Leadless 3x3 mm SMT package

Benefits

  • High linearity: Minimizes distortion and intermodulation products, improving signal quality.
  • Low noise figure: Enhances receiver sensitivity, allowing for detection of weak signals.
  • High gain: Amplifies weak signals for improved signal-to-noise ratio.
  • Wide frequency range: Supports a wide variety of applications.
  • Single supply operation: Simplifies power supply requirements.
  • Small form factor: Leadless 3x3 mm SMT package allows for high-density circuit designs.

The HMC5982LP3ETR is an excellent choice for applications requiring high performance and low noise. Its high linearity ensures that the amplified signal remains clean and free from distortion. The low noise figure allows for the detection of weak signals, improving overall system performance. The wide frequency range makes it suitable for a variety of wireless communication systems. The small form factor and single supply operation simplify integration into circuit designs.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess